DIN EN ISO 13341
Transportable gas cylinders - Fitting of valves to gas cylinders (ISO 13341:1997, including Corrigendum AC:1998)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
November 1, 2015
Gas cylinders - Fitting of valves to gas cylinders (ISO 13341:2010 + Amd 1:2015) (includes Amendment :2015)
This International Standard specifies the procedures to be followed when connecting cylinder valves to gas cylinders. It specifically applies to all valve and cylinder combinations connected with ISO...
February 1, 2011
Gas cylinders - Fitting of valves to gas cylinders (ISO 13341:2010)
This International Standard specifies the procedures to be followed when connecting cylinder valves to gas cylinders. It specifically applies to all valve and cylinder combinations connected with ISO...
DIN EN ISO 13341
June 1, 1998
Transportable gas cylinders - Fitting of valves to gas cylinders (ISO 13341:1997, including Corrigendum AC:1998)
A description is not available for this item.