DS/EN 300396-4 V1.2.1
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 4: Type 1 repeater air interface
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | inactive |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
The present document defines the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM) groups via repeaters, and inter-working with the TETRA Voice plus Data (V+D) system via gateways. It also specifies the security aspects in TETRA DMO, and the intrinsic services that are supported in addition to the basic bearer and teleservices.
Document History