ISO 8686-5
Cranes - Design Principles for Loads and Load Combinations - Part 5: Overhead Travelling and Portal Bridge Cranes First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This part of ISO 8686 establishes the application of ISO 8686-1 to overhead travelling and portal bridge cranes as defined in ISO 4306-1, and gives specific values for the factors to be used.
Document History
May 1, 2017
Cranes - Design principles for loads and load combinations - Part 5: Overhead travelling and portal bridge cranes
This document establishes the application of ISO 8686-1 to overhead travelling and portal bridge cranes as defined in ISO 4306-1 and gives specific values for the factors to be used
ISO 8686-5
January 1, 1992
Cranes - Design Principles for Loads and Load Combinations - Part 5: Overhead Travelling and Portal Bridge Cranes First Edition
This part of ISO 8686 establishes the application of ISO 8686-1 to overhead travelling and portal bridge cranes as defined in ISO 4306-1, and gives specific values for the factors to be used.