CEN - EN ISO 8734
Parallel Pins, of Hardened Steel or Martensitic Stainless Steel (Dowel Pins)
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Fasteners): | 21.060 |
scope:
This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d, from 1 mm to 20 mm inclusive.
Document History
EN ISO 8734
November 1, 1997
Parallel Pins, of Hardened Steel or Martensitic Stainless Steel (Dowel Pins)
This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d, from 1...