DS/EN ISO 10202-6

Financial transaction cards - Security architecture of financial transaction systems using integrated circuit cards - Del 6: Cardholder verification

inactive, Most Current
Organization: DS
Publication Date: 14 February 1996
Status: inactive
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO 10202 specifies the requirements for the security of cardholder verification when a discrete Cardholder Identification Value (CIV), for example a Personal Identification Number (PIN), is used in conjunction with an Integrated Circuit Card (ICC), which may or may not contain magnetic stripes. The purpose of cardholder verification is to determine that the card presenter is the cardholder.

Document History

DS/EN ISO 10202-6
February 14, 1996
Financial transaction cards - Security architecture of financial transaction systems using integrated circuit cards - Del 6: Cardholder verification
This part of ISO 10202 specifies the requirements for the security of cardholder verification when a discrete Cardholder Identification Value (CIV), for example a Personal Identification Number...
Advertisement