NPFC - A-A-52511
TRUCKS, DOLLY, RECTANGULAR, WITH 4 SWIVEL CASTERS (GENERAL PURPOSE AND MACHINERY) (METRIC)
| Organization: | NPFC |
| Publication Date: | 14 September 1995 |
| Status: | active |
| Page Count: | 4 |
scope:
This CID covers requirements for general purpose and machinery dolly trucks with rectangular frames and four swivel casters. General purpose dolly trucks are intended for moving loads, not exceeding 454 kilograms (kg) (1000 pounds), over short distances on paved surfaces. Machinery dolly trucks are intended for use singularily or in pairs for moving machinery and other bulky loads, not exceeding 1089 kg (2400 pounds) per truck, over short distances on paved surfaces.
Dolly trucks shall be of the following types as specified (see 5.1):
Type I - General purpose: 454 kg (1000 pound) minimum capacity, with rubber molded-on dolly wheels, 610 × 762 millimeters (mm) (24 × 30 inches). Type II - Machinery: 1089 kg (2400 pound) minimum capacity, with steel, plastic, or hard rubber dolly wheels, 457 × 610 mm (18 × 24 inches).
Document History