CEN - EN 3015
Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286), Silver Plated - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
June 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa1) / 650 °C 2).
NOTE FE-PA2601 is the new...
EN 3015
June 1, 2001
Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286), Silver Plated - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C
A description is not available for this item.