ASTM B605
Standard Specification for Electrodeposited Coatings of Tin-Nickel Alloy
| Organization: | ASTM |
| Publication Date: | 15 July 1995 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
1. Scope
1.1 This specification covers the requirements for electrodeposited tin-nickel alloy coatings from aqueous solutions intended for the corrosion protection of fabricated articles of iron, steel, zinc-base alloys, copper, and copper alloys. The composition of the alloy remains constant at 65/35 tin-nickel in spite of wide fluctuations in both composition and operating conditions. The composition corresponds quite closely to an equiatomic ratio, and the process favors the co-deposition of tin and nickel atoms at identical rates.
1.2 This specification does not apply to sheet, strip, or wire in the fabricated form. It also may not be applicable to threaded articles having basic major diameters up to and including 19 mm because of the nonuniformity of thickness that can be expected on fine threads. However, a decision to use the coating on such components may be made by the purchaser.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History