NPFC - GGG-L-795

LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 21 February 1990
Status: active
Page Count: 36
scope:

This specification covers lubricating and pumping units, air, electric-motor, and battery powered, for dispensing and transferring general purpose, fibrous, heavy- and light-bodied lubricants from standard open- and closed-top containers for maintenance of trucks and field equipment.

Federal specifications do not include all types, classes, sizes, and styles of lubricating units indicated by the title of the specification, or which are commercially available, but are intended to cover only those types, classes, sizes, and styles which are suitable for Federal Government requirements.

The lubricating and pumping units shall be of the following types, classes, sizes, and styles as specified (see 6.2):

Type I - Lubricating unit, air pressure operated (with container cover). Class A - High-pressure grease (40 to 1 ratio, minimum). Size 1 - 25-pound container. Size 2 - 35-pound container. Size 4 - 60-pound container. Style a - Dolly or chassis mounted. Style b - Truck mounted.

Beneficial comments, recommendations, additions, deletions, clarifications, and any data which may improve this document should be sent to: USA Belvoir Research, Development, and Engineering Center, ATIN: STRBE-TSE, Fort Belvoir, VA 22060-5606.

Size 5 - 120 container. Size 6 - 400-pound container. Class B - Low-pressure gear oil (2-to-1 to 8-to-1 ratio range). Size 3 - 40-pound container. Size 5 - 120-pound container. Size 6 - 400-pound container. Class C - High-pressure, high volume. Size 6 - 400-pound container. Type II - Lubricating unit, electric-motor-operated (with container cover). Class A - High-pressure grease Size 1 - 25-pound container. Size 3 - 40-pound container. Type III - Lubricating unit, battery-powered (with container cover). Class A - High-pressure grease Size 1 - 25-pound container. Size 2 - 35-pound container. Size 3 - 40-pound container. Type IV - Pumping unit, pressure-lubricating, for drum mounting, air operated. Class A - High-pressure grease (40 to 1 ratio, minimum). Size 3 - 40-pound container, open top. Size 5 - 120-pound container, open top. Size 6 - 400-pound container, open top. Class B - Low-pressure oil (2-to-1 to 8-to-1 ratio range). Size 3 - 40-pound container, open top. Size 5 - 120-pound container, open top. Size 5 - 120-pound container (with bung opening). Size 6 - 400-pound container, open top. Size 6 - 400-pound container (with bung opening).

intended Use:

The lubricating and pumping units covered by this specification are intended for dispensing and transferring general purpose, fibrous, heavy- and light-bodied lubricants from standard open- and... View More

Document History

GGG-L-795
February 21, 1990
LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING
This specification covers lubricating and pumping units, air, electric-motor, and battery powered, for dispensing and transferring general purpose, fibrous, heavy- and light-bodied lubricants from...
April 25, 1979
LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING
A description is not available for this item.
August 7, 1967
LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING
A description is not available for this item.
September 28, 1965
LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING
A description is not available for this item.
December 11, 1964
LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING
A description is not available for this item.
April 11, 1960
LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING
A description is not available for this item.
August 24, 1959
LUBRICATING UNIT, POWER OPERATED, AND PUMPING UNITS, PRESSURE LUBRICATING, DRUM MOUNTING
A description is not available for this item.

References

Advertisement