ETSI - PRETS 300 656

Broadband Integrated Services Digital Network (B-ISDN); Signalling System No.7; B-ISDN User Part (B-ISUP) Capability Set 1 (CS1); Basic Services

inactive
Organization: ETSI
Publication Date: 1 February 1997
Status: inactive
Page Count: 20
scope:

This European Telecommunication Standard (ETS) specifies procedures to support basic bearer services for Broadband Integrated Services Digital Network (B-ISDN) Capability Set 1 (CS1) applications defined for the pan-European B-ISDN as provided by the European public telecommunications operators by means of the Signalling System No.7 protocol for the B-ISDN User Part (B-ISUP).

Additional protocol requirements, which have to be specified in the case where services are provided to the user via a telecommunication network that is not a B-ISDN, are not part of this ETS.

Although this ETS applies only to the international section, the specification of functions, formats and codes of messages and signals, and actions performed at originating and destination local exchanges are retained. All formats, codes and procedures marked for national use are included for informative purposes only. At transit nodes, B-ISUP supports the narrowband ISDN User Part (ISUP) services depicted in ISUP version 2 as defined in ETS 300 356-1 to ETS 300 356-19 ([2] to [19]).

In the case where a national signalling system behaves differently, the international gateway exchange is to support both the concerned national and the international network and the services and equipment supported by both the concerned national and international network.

Annexes to ITU-T Recommendations Q.2761 to Q.2764 are to be considered as normative annexes in this ETS whereas appendices represent informative annexes

Document History

May 1, 1997
Broadband Integrated Services Digital Network (B-ISDN); Signalling System No.7; B-ISDN User Part (B-ISUP) Capability Set 1 (CS1); Basic Services
A description is not available for this item.
PRETS 300 656
February 1, 1997
Broadband Integrated Services Digital Network (B-ISDN); Signalling System No.7; B-ISDN User Part (B-ISUP) Capability Set 1 (CS1); Basic Services
This European Telecommunication Standard (ETS) specifies procedures to support basic bearer services for Broadband Integrated Services Digital Network (B-ISDN) Capability Set 1 (CS1) applications...
January 1, 1996
Broadband Integrated Services Digital Network (B-ISDN); B-ISDN User Part (B-ISUP) Capability Set 1 (CS1); Basic Services (CCIT Recmn. Q.2761 to Q.2764 (1995), Modified)
This European Telecommunication Standard (ETS) specifies procedures to support basic bearer services for Broadband Integrated Services Digital Network (B-ISDN) Capability Set 1 (CS1) applications...

References

Advertisement