SNV - SN EN ISO 283-1
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283-1:2000)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
SN EN ISO 283-1
January 1, 2001
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283-1:2000)
A description is not available for this item.