NPFC - MIL-M-38510/33
MICROCIRCUITS, DIGITAL, DTL, FLIP FLOPS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 9 August 1983 |
| Status: | active |
| Page Count: | 29 |
scope:
This specification covers the detail requirements for monolithic silicon, DTL, logic microcircuits. One product assurance class and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The complete part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.
The device type shall be as follows:
Device type Circuit 01 RS/JK clocked flip flop 02 RS/JK clocked flip flop 03 Pulse triggered binary 04 Dual JK flip flop
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package
Supply voltage range - - - - - - - - - - - - −0.5 V dc to +8.0 V dc Input voltage range- - - - - - - - - - - - - −1.5 V dc to +6.5 V dc Storage temperature range- - - - - - - - - - −65°C to +150°C Maximum power dissipation, per gate (PD) - - 8.5 mW dc Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, and D- - - - - - - - - - - - - 0.09°C/mW Case C - - - - - - - - - - - - - - - - - - 0.08°C/mW Junction temperature (TJ)- - - - - - - - - - +175°C
Beneficial comments (recommendations additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range (VCC) - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input) voltage (VIH)- +1.9 V dc @ +25°C Maximum low-level input voltage (VIL) - +1.1 V dc @ +25°C Normalized fanout (each output). Device types 01 and 04 - - - - - - - - 10 maximum Device type 02 - - - - - - - - - - - - 9 maximum Device type 03 - - - - - - - - - - - - 8 maximum Case operating temperature range (TC) - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for logistic support of existing equipment.
Document History