DS/EN 301277 V1.2.1

Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems transmitting STM-4 or 4 x STM-1 in a 40 MHz radio frequency channel using Co-Channel Dual Polarized (CCDP) operation

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document defines technical parameters for a high capacity Digital Radio Relay System (DRRS) operating in frequency bands with 40 MHz channel spacing e.g. the 4 GHz, 5 GHz, U 6 GHz and 11 GHz bands. The capacity should be STM-4 or 4 ×STM-1 per 40 MHz RF-channel by using both polarizations in the co-channel dual polarized (CCDP) mode of operation.

Document History

DS/EN 301277 V1.2.1
August 15, 2001
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems transmitting STM-4 or 4 x STM-1 in a 40 MHz radio frequency channel using Co-Channel Dual Polarized (CCDP) operation
The present document defines technical parameters for a high capacity Digital Radio Relay System (DRRS) operating in frequency bands with 40 MHz channel spacing e.g. the 4 GHz, 5 GHz, U 6 GHz and 11...
November 15, 2000
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems transmitting STM-4 or 4 x STM-1 in a 40 MHz radio frequency channel using Co-Channel Dual Polarized (CCDP) operation
The present document defines technical parameters for a high capacity Digital Radio Relay System (DRRS) operating in frequency bands with 40 MHz channel spacing e.g. the 4 GHz, 5 GHz, U 6 GHz and 11...
Advertisement