FORD WA971

DIMENSIONS, MATERIAL AND PHYSICAL PROPERTIES, AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED TRILOBULAR SCREWS WITH A SPECIAL CREST CONFIGURATION

inactive
Buy Now
Organization: FORD
Publication Date: 1 October 1996
Status: inactive
Page Count: 3
scope:

1. SCOPE.

This standard covers tie dimensions, material and physical properties, and performance requirements of through hardened and carbon restored trilobular screws with a special configuration at the crest of the threads which for Ford purposes shall be known as a "CREST INTERFERENCE" thread. I As partial or complete decarburization of the thread form seriously impairs the locking properties of the screw, this condition is not pezmitted. Decarburization as permitted by IS0 898/l is replaced in this standard by a requirement for carbon restoration as detailed in Clause 3.2. NOTE: These screws are designed to be used in normal IS0 metric threaded holes in the range M6 to Ml2 inclusive. I_ 1 REFERENCE. WSD-M lA284-B -Steel screws and bolts, surface hardened 1000 N/mm* tensile strength. 7 -. DIMENSIONS. The dimensions of the Crest Interference thread shall be as specified in Figure 1 and Table 1 prior to application of a protective coating. Parts already coated shall be

Document History

December 23, 2011
Dimensions, Material and Physical Properties and Performance Requirements of Through Hardened and Carbon Restored POWERLOK and KLEERLOK Bolts with a Special Crest Configuration
This standard covers the dimensions, material and physical properties, and performance requirements of through hardened and carbon restored POWERLOK® bolts with a special configuration at the crest...
July 20, 2010
Dimensions, Material and Physical Properties and Performance Requirements of Through Hardened and Carbon Restored POWERLOK Bolts with a Special Crest Configuration
This standard covers the dimensions, material and physical properties, and performance requirements of through hardened and carbon restored POWERLOK® bolts with a special configuration at the crest...
December 8, 2009
Dimensions, Material and Physical Properties and Performance Requirements of Through Hardened and Carbon Restored POWERLOK Bolts with a Special Crest Configuration
This standard covers the dimensions, material and physical properties, and performance requirements of through hardened and carbon restored POWERLOK® bolts with a special configuration at the crest...
November 1, 2002
Dimensions, Material and Physical Properties, and Performance Requirements of Through Hardened and Carbon Restored Trilobular Bolts with a Special Crest Configuration
1. SCOPE. This standard covers the dimensions, material and physical properties, and performance requirements of through hardened and carbon restored trilobular bolts with a special configuration at...
FORD WA971
October 1, 1996
DIMENSIONS, MATERIAL AND PHYSICAL PROPERTIES, AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED TRILOBULAR SCREWS WITH A SPECIAL CREST CONFIGURATION
1. SCOPE. This standard covers tie dimensions, material and physical properties, and performance requirements of through hardened and carbon restored trilobular screws with a special configuration...

References

Advertisement