DS/ISO 7414

Hexagon nuts for structural bolting with large width across flats, style 1 - Product grade B - Property class 10

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
Page Count: 6
ICS Code (Nuts): 21.060.20
scope:

The standard gives specifications for large series hexagon nuts, style 1, property class 10, with metric dimensions and thread sizes from M12 up to and including M36, for use with bolts of property class 10.9.

Document History

DS/ISO 7414
January 1, 1986
Hexagon nuts for structural bolting with large width across flats, style 1 - Product grade B - Property class 10
The standard gives specifications for large series hexagon nuts, style 1, property class 10, with metric dimensions and thread sizes from M12 up to and including M36, for use with bolts of property...
Advertisement