DLA - SMD-5962-87708 REV C

MICROCIRCUIT, DIGITAL CMOS MICROPROGRAM CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 November 1993
Status: inactive
Page Count: 20
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 0l 29C10A/WS5910A CMOS microprogram controller (9 deep stack) 02 39C10B CMOS microprogram controller (33 deep stack) 03 39C10C CMOS microprogram controller (33 deep stack) 04 7C910 CMOS microprogram controller (17 deep stack) 05 7C910 CMOS microprogram controller (17 deep stack)

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package U C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - −0.3 V dc to +VCC +0.3 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases Q and U- - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - +2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - +0.8 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 14, 2020
MICROCIRCUIT, DIGITAL, CMOS MICRORPROGRAM CONTROLLER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 22, 2008
MICROCIRCUIT, DIGITAL, CMOS MICRORPROGRAM CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87708 REV C
November 15, 1993
MICROCIRCUIT, DIGITAL CMOS MICROPROGRAM CONTROLLER, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 30, 1990
MICROCIRCUIT, DIGITAL CMOS MICROPROGRAM CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
February 21, 1989
MICROCIRCUIT, DIGITAL CMOS MICROPROGRAM CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
February 26, 1988
MICROCIRCUIT, DIGITAL CMOS MICROPROGRAM CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement