ISO 6155-2
Acceptance Conditions for Horizontal Spindle Capstan, Turret and Single Spindle Automatic Lathes - Testing of the Accuracy - Part 2: Machinable Bar Diameters 25 mm or Less and Chuck Diameter up to 160 mm
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| ICS Code (Lathes): | 25.080.10 |
Document History
March 15, 1998
Machine Tools - Test Conditions for Horizontal Spindle Turret and Single Spindle Automatic Lathes - Testing of the Accuracy
A description is not available for this item.
ISO 6155-2
January 1, 1986
Acceptance Conditions for Horizontal Spindle Capstan, Turret and Single Spindle Automatic Lathes - Testing of the Accuracy - Part 2: Machinable Bar Diameters 25 mm or Less and Chuck Diameter up to 160 mm
A description is not available for this item.
January 1, 1981
Acceptance Conditions for Horizontal Spindle Capstan, Turret and Single Spindle Automatic Lathes - Testing of the Accuracy - Part 1: Machinable Bar Diameters Greater Than 25 mm First Edition
A description is not available for this item.