IEC - 60923

Auxiliaries for lamps – Ballasts for discharge lamps (excluding tubular fluorescent lamps) – Performance requirements

inactive
Organization: IEC
Publication Date: 1 September 2005
Status: inactive
Page Count: 66
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. Clauses 12 through 15 each detail specific requirements for a particular type of ballast. This standard covers inductive type ballasts for use on a.c. supplies up to 1 000 V at 50 Hz to 60 Hz associated with discharge lamps, having rated wattage, dimensions and characteristics as specified in the relevant IEC lamp standards.

NOTE 1  For certain types of discharge lamps an ignitor is required.

NOTE 2  Extension of the standard to cover ballasts incorporating, or for use with, series capacitors is under consideration.

NOTE 3  The performance requirements of ballasts for tubular fluorescent lamps are covered by IEC 60921.

NOTE 4  There are regional standards regarding the regulation of mains current harmonics for end-products such as luminaires and independent control gear. In a luminaire the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.

Document History

September 1, 2006
Auxiliaries for lamps – Ballasts for discharge lamps (excluding tubular fluorescent lamps) – Performance requirements
This International Standard specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal...
September 1, 2005
Auxiliaries for lamps – Ballasts for discharge lamps (excluding tubular fluorescent lamps) – Performance requirements
A description is not available for this item.
60923
September 1, 2005
Auxiliaries for lamps – Ballasts for discharge lamps (excluding tubular fluorescent lamps) – Performance requirements
This International Standard specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal...
November 1, 2001
Auxiliaries for Lamps - Ballasts for Discharge Lamps - (Excluding Tubular Fluorescent Lamps) - Performance Requirements
A description is not available for this item.
January 1, 1995
Auxiliaries for Lamps - Ballasts for Discharge Lamps - (Excluding Tubular Fluorescent Lamps) - Performance Requirements
A description is not available for this item.
January 1, 1995
Auxilaries for Lamps - Ballasts for Discharge Lamps (Excluding Tubular Fluorescent Lamps) - Performance Requirements
A description is not available for this item.

References

Advertisement