NPFC - MIL-R-39023/10

RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051

inactive
Buy Now
Organization: NPFC
Publication Date: 10 September 1985
Status: inactive
Page Count: 7
scope:

This specification covers the detail requirements for style RQ051, variable, non-wire-wound, precision resistors.

The type designation shall be in the following form:

Style RQ051 is applicable to this specification.

The resistance-temperature characteristic and maximum ambient temperature applicable to this specification shall be symbol C (full power at 60°C derated to zero power at 125°C).

The shaft length applicable to this specification shall be symbol G (1.125 ± .0156).

The moisture resistance applicable to this specification shall be symbol 2.

The life characteristic applicable to this specification shall be 5 (25,000 cycles and 1.0 hour dither) (see 4.1.3).

The function-conformity tolerance characteristic applicable to this specification shall be symbols A to D, inclusive.

The output smoothness characteristic applicable to this specification shall be symbol F (1.0 percent degraded to 1.4 percent) (see 4.1.1). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Electronic Research and Development Command, ATTN: DELET-RP, Ft. Monmouth, NJ 07703, by using the self-addressed Standardization Document Improvement Proposal DD Form 1426) appearing at the end of this document or by letter.

The nominal total resistance values, shall be 5 kilohms and maximum end voltage shall be 2.0 percent of total applied voltage.

Document History

September 11, 2020
RESISTOR, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
Scope. This specification covers the requirements for style RQ051, variable, nonwirewound, precision resistors.
December 1, 2015
RESISTOR, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
specification covers the requirements for style RQ051, variable, nonwirewound, precision resistors.
May 31, 2011
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
This specification covers the requirements for style RQ051, variable, nonwirewound, precision resistors.
September 5, 2006
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
This specification covers the requirements for style RQ051, variable, nonwirewound, precision resistors.
January 27, 2004
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
A description is not available for this item.
February 1, 1999
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
This specification covers the requirements for style RQ051, variable, nonwire-wound, precision resistors.
November 11, 1991
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
A description is not available for this item.
MIL-R-39023/10
September 10, 1985
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
This specification covers the detail requirements for style RQ051, variable, non-wire-wound, precision resistors. The type designation shall be in the following form: Style RQ051 is applicable to...
March 21, 1980
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
A description is not available for this item.
December 28, 1979
RESISTORS, VARIABLE, NONWIREWOUND, PRECISION, STYLE RQ051
A description is not available for this item.

References

Advertisement