CEN - EN 10149-3

Hot-Rolled Flat Products Made of High Yield Strength Steels for Cold Forming - Part 3: Delivery Conditions for Normalized or Normalized Rolled Steels

inactive
Organization: CEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 22
ICS Code (Iron and steel products): 77.140
scope:

Part 3 of this European Standard, in addition to Part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming.

The grades are given in table 1 (chemical composition) and table 2 (mechanical properties) and are supplied in the normalized or normalized rolled delivery condition as given in 7.2.

The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of ≥ 1.5 mm and ≤ 20 mm.

Document History

September 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
EN 10149-3
September 1, 1995
Hot-Rolled Flat Products Made of High Yield Strength Steels for Cold Forming - Part 3: Delivery Conditions for Normalized or Normalized Rolled Steels
Part 3 of this European Standard, in addition to Part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in...

References

Advertisement