ASTM International - ASTM UOP1021-17
Determination of Trace Methyl and Ethyl Mercaptan in Polymer Grade Ethylene & Propylene by Gas Chromatography Mass Spectrometry
| Organization: | ASTM International |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This method is for determining trace methyl and ethyl mercaptans in high purity polymer grade ethylene and propylene gas or liquid using a gas chromatograph equipped with a mass spectrometer run in selected ion monitoring mode. The specific instrument is preconfigured and is capable of determining typical impurities in polymer grade ethylene or propylene, however this method only outlines the procedure for determining methyl mercaptan and ethyl mercaptan. Methyl and ethyl mercaptan elute on the propylene tail but are readily extracted by unique ions. The lower limit of quantitation for each component is 0.05 mol-(or mass-) ppm.
Document History