ASTM International - ASTM C1563-08(2017)
Standard Test Method for Gaskets for Use in Connection with Hub and Spigot Cast Iron Soil Pipe and Fittings for Sanitary Drain, Waste, Vent, and Storm Piping Applications
| Organization: | ASTM International |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
1.1 Several different types of compression gaskets are available for use in connection with hub and spigot cast iron soil pipe and fittings. The purpose of this test method is to establish material criteria and test procedures for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent, and storm drain piping applications in accordance with the general needs of producers, distributors, and users.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the standard material criteria and test method for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent,... View More
Document History