ASTM International - ASTM D4592-12(2017)
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Limited Service Life
| Organization: | ASTM International |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers white or yellow preformed retroreflective pavement marking tapes that are designed to provide a service life of typically three to six months, depending on wear and durability factors.
1.2 The tapes are intended for use as longitudinal, transverse, or word/symbol pavement markings that provide delineation day and night. The tapes may be either removable or nonremovable.
1.3 The values stated in inch-pound units are to be regarded as the standard except where noted in the document. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers white or yellow preformed retroreflective pavement marking tapes that are designed to provide a service life of typically 3 to 6 months, on roads with up to 15 000... View More
Document History