ASTM International - ASTM B453/B453M-11(2017)

Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2017
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1.

TABLE 1 Nominal Composition, %

Copper Alloy
UNS No.
Copper Zinc Lead
C33500 63.5 36.0 0.5
C34000 63.5 35.3 1.2
C34500 63.5 34.5 2.0
C35000 61.5 37.1 1.4
C35300 61.5 36.5 2.0
C35330 61.8 35.7 2.5
C35350 62.0 34.5 3.2
C35600 61.5 36.0 2.5

1.1.1 This product is suitable for applications requiring extensive machining before such cold-forming operations as swaging, flaring, severe knurling, or thread rolling.

Note 1: Refer to Appendix X1 for additional applications information.

1.1.2 Typically, product made to this specification is furnished as straight lengths. Sizes 1/2 in. [12 mm] and under may be furnished as wire in coils or on reels when requested.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Note 2: Refer to Specifications B16/B16M and B140/B140M for copper-zinc-lead (leaded-brass) rod and bar for screw machine applications.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the requirements for rods, bars, wires, and shapes of copper-zinc-lead alloys (leaded-brass) with Copper Alloy UNS Nos. C33500, C34000, C34500, C35000, C35300, and... View More

Document History

January 1, 2026
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from copper alloy UNS Nos. C33500, C34000, C34500, C35000, C35300,...
April 1, 2019
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300,...
ASTM B453/B453M-11(2017)
October 1, 2017
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300,...
October 1, 2011
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300,...
October 1, 2011
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300,...
October 1, 2005
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300,...
October 1, 2005
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300,...
April 10, 2001
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300,...
Advertisement