ASTM International - ASTM A225/A225M-17
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel
| Organization: | ASTM International |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers manganese-vanadium-n
1.2 Plates under this specification are available in two grades having different strength levels as follows:
| Grade | Tensile Strength, ksi [MPa] | |
| C | 105-135 [725-930] | |
| D | ||
| 3 in. [75 mm] and under | 80-105 [550-725] | |
| Over 3 in. [75 mm] | 75-100 [515-690] | |
1.3 The maximum thickness of plates is limited only by the capacity of the chemical composition to meet the specified mechanical property requirements.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers manganese-vanadium-n
Document History