ASTM International - ASTM A711/A711M-17
Standard Specification for Steel Forging Stock
| Organization: | ASTM International |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers cast carbon and alloy steel ingots and strand castings, semi-wrought ingots and strand castings and rolled or forged blooms, billets, and slabs for forging.
1.2 Blooms, billets, and slabs are semi-finished steel products, hot rolled or forged to approximate cross-sectional dimensions. Blooms and billets may be square, round, octagonal, or rectangular in section; slabs are rectangular. Although no invariable rule prevails between the terms blooms and billets, and they are frequently used interchangeably, the following size distinctions are in general use.
1.2.1 Blooms-Cross-s
1.2.2 Billets-Maximu
1.2.3 Slabs-Minimum thickness, 11/2 in. [4 cm]; width, more than twice the thickness; and generally a cross-sectional area of not less than 16 in.2 [100 cm2].
1.2.4 Ingots either top or bottom poured or secondary remelted are covered.
1.2.5 Strand castings with or without additional reduction are covered.
1.3 Supplementary Requirements (S1 to S19) of an optional nature are provided. They shall apply only when specified by the purchaser.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.5 Unless the order specifies the "M" specification, the material shall be furnished to the inch-pound units.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers cast carbon and alloy steel ingots and strand castings, semi-wrought ingots and strand castings, and rolled or forged blooms, billets, and slabs for steel forging stock.... View More
Document History