ASTM International - ASTM D2655-17

Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2017
Status: inactive
Page Count: 3
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG [2.08 mm2] and larger. The base polymer of this insulation consists substantially of polyethylene or a polyethylene copolymer.

1.2 This type of insulation is suitable for continuous use on power cables in wet and dry locations, for voltage ratings not exceeding 2000 V and at conductor temperatures not exceeding 90°C for normal operation. For copper conductors, the insulation can be applied over the uncoated metal.

1.3 Materials covered by this specification are not sunlight and weather resistant unless they are carbon black pigmented or contain an additive system designed for this protection.

1.4 In many instances the insulation cannot be tested unless it has been formed around a conductor. Therefore, tests are done on insulated wire in this standard solely to determine the relevant property of the insulation and not to test the conductor or completed cable.

1.5 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers crosslinked polymer insulation material consisting substantially of polyethylene or a polyethylene copolymer for electrical wires and cables in conductor, suitable for... View More

Document History

August 1, 2023
Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V, 90?°C Operation
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG [2.08 mm2] and larger. The base polymer of this insulation consists...
March 1, 2019
Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V, 90°C Operation
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG [2.08 mm2] and larger. The base polymer of this insulation consists...
ASTM D2655-17
November 1, 2017
Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG [2.08 mm2] and larger. The base polymer of this insulation consists...
January 1, 2012
Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG [2.08 mm2] and larger. The base polymer of this insulation consists...
April 1, 2006
Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG [2.08 mm2] and larger. The base polymer of this insulation consists...
September 10, 2000
Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 0 to 2000 V
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG (2.08 mm2) and larger. The base polymer of this insulation consists...
Advertisement