ARMY - MIL-L-21260A (2)
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
inactive
| Organization: | ARMY |
| Publication Date: | 31 July 1969 |
| Status: | inactive |
| Page Count: | 3 |
Document History
November 17, 2008
Lubricating Oil, Internal Combustion Engine, Preservative Break-in
The SAE 1OW grade oil is not to be used in high-output, two-cycle compression-ignition engines. The lubricating oils, except as mentioned above, covered by this specification are intended for the...
July 31, 1998
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
The SAE 1OW grade oil is not to be used in high-output, two-cycle compression-ignition engines. The lubricating oils, except as mentioned above, covered by this specification are intended for the...
October 11, 1990
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
May 23, 1989
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
April 29, 1988
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
With the exception of grade 10W oil which is not to be used in high-output, two-cycle compression-ignition engines, the lubricating oils covered by this specification are intended for preservative,...
February 11, 1981
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
June 2, 1978
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
July 25, 1972
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
August 27, 1971
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
MIL-L-21260A (2)
July 31, 1969
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
November 25, 1968
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
June 6, 1968
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
A description is not available for this item.
February 8, 1954
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
This specification covers preservative engine lubricating oil for use as a lubricant in spark-ignition and compression ignition types of reciprocating internal-combustion engines.