DLA - MIL-V-2/27A

VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 280, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Organization: DLA
Publication Date: 12 March 1962
Status: inactive
Page Count: 4

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for mixtures of oxygen and helium in medical applications where helium is not over 80 percent of the mixture.
September 29, 2006
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 280, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for mixtures of oxygen and helium in medical applications where helium is not over 80 percent of the mixture.
September 25, 2002
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 280, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for mixtures of oxygen and helium in medical applications where helium is not over 80 percent of the mixture.
June 9, 1995
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 280, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
September 9, 1970
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 280, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
MIL-V-2/27A
March 12, 1962
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 280, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
Advertisement