ETSI - EN 301 144-2

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 Protocol; Signalling Application for the Mobility Management Service on the Alpha Interface; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification;

inactive
Organization: ETSI
Publication Date: 1 June 1998
Status: inactive
Page Count: 26
scope:

The present document provides the Implementation Conformance Statement (PICS) proforma for the signalling application for the mobility management service on the alpha interface for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunication operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [10]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [9]).

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the signalling application for the mobility management service on the alpha interface as specified in EN 301 144-1 [6] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8].

The supplier of a protocol implementation which is claimed to conform to EN 300 144-1 [6] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

October 1, 2000
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Signalling Application for the Mobility Management Service on the Alpha Interface; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
EN 301 144-2
June 1, 1998
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 Protocol; Signalling Application for the Mobility Management Service on the Alpha Interface; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification;
The present document provides the Implementation Conformance Statement (PICS) proforma for the signalling application for the mobility management service on the alpha interface for the pan-European...

References

Advertisement