ISO 4960

Cold-Reduced Carbon Steel Strip with a Carbon Content over 0,25%

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 1999
Status: inactive
Page Count: 16
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to cold-reduced carbon steel strip with a carbon content over 0,25 % (m/m) made from steels specified in Table 1. It is commonly produced in thicknesses of 6 mm and under, and in widths up to 600 mm exclusive, in coils and cut lengths. The strip is ordered in the as-delivered condition, as specified in 1.4 or clause 5, and is predominantly used for springs, but also for other highly stressed parts of many different types. Steel designations CS 55 to CS 95 may be supplied in the quenched and tempered condition.

This International Standard does not apply to alloy steels or stainless steels.

Cold-reduced carbon steel strip is furnished in the following types:

- full hard, where a very stiff, springy product is produced to obtain full hardness after the final rolling (it is intended for flat work not requiring the ability to withstand cold forming);

- annealed, which is intended for applications requiring moderate cold forming;

- quenched and tempered, which is intended generally for the production of steel springs where the appropriate combination of strength, hardness, toughness and ductility can be achieved;

- intermediate hardness, which is intended for applications where cold-forming is slight or where a moderately stiff, springy product is needed.

The cold-reduced carbon steel strip qualities appropriate to the particular grade shall be:

a) full hard quality: material rolled to the final thickness with a minimum hardness as shown in Table 2;

b) annealed quality: annealed to the hardness or tensile strength shown in Table 3;

c) quenched and tempered quality: quenched and tempered steel strip for steel designations of CS 55 and over, tempered to the properties shown in Table 4 or Table 5;

d) intermediate quality: temper rolled to the hardness range shown in Table 6 by a controlled amount of cold rolling after annealing.

The material shall be ordered to either hardness or tensile strength requirements, but not to both (see Tables 2, 3, 4, 5, and 6).

Cold-reduced carbon steel strip is characterized by close dimensional tolerances and good surface finish and, in the cold-rolled and quenched and tempered condition, it is possible to attain high values for hardness and tensile strength.

Document History

July 1, 2019
Steel strip, cold-reduced with a mass fraction of carbon over 0,25 %
This document specifies the minimum requirements for steel strip of carbon over 0,25 %, in coils and cut lengths. The product is applicable to highly stressed parts of many different types and is...
December 15, 2007
Cold-reduced carbon steel strip with a mass fraction of carbon over 0,25 %
This International Standard applies to cold-reduced carbon steel strip with a mass fraction of carbon over 0,25 % made from the steels specified in Table 1. It is commonly produced in thicknesses of...
ISO 4960
July 1, 1999
Cold-Reduced Carbon Steel Strip with a Carbon Content over 0,25%
This International Standard applies to cold-reduced carbon steel strip with a carbon content over 0,25 % (m/m) made from steels specified in Table 1. It is commonly produced in thicknesses of 6 mm...
January 1, 1986
Cold-Reduced Carbon Steel Strip with a Carbon Content over 0,25%
A description is not available for this item.

References

Advertisement