DLA - SMD-5962-88680
MICROCIRCUITS, MEMORY, DIGITAL, 2K X 8 POWER DOWN UV EPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 December 1991 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Setup time 01 1/ 2K × 8 power down UV EPROM 50 ns 02 " 2K × 8 power down UV EPROM 35 ns 03 " 2K × 8 power down UV EPROM 30 ns 04 " 2K × 8 power down UV EPROM 25 ns
The case outlines(s) shall be as designated in appendix C of MIL-M-38510, and is follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package 2/ L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 2/ 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package 2/
Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to output in high Z state - - - - −0.5 V dc to +7.0 V dc DC Input voltage range - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc DC program voltage - - - - - - - - - - - - - - - - - 13.0 V dc Maximum power dissipation (PD) 3/- - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC)- - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Temperature under bias range - - - - - - - - - - - - −55°C to +125°C Endurance- - - - - - - - - - - - - - - - - - - - - - 50 cycle/byte, minimum Data retention - - - - - - - - - - - - - - - - - - - 10 years, minimum
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground Voltage (GND) - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - 2.0 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History