MODUK - DEF STAN 91-21
Lubricating Oil, Compounded NATO Code: 0-254 Joint Service Designation: OC-160
inactive
| Organization: | MODUK |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This Defence Standard specifies the requirements for one grade of lubricating oil, compounded, for use in exposed parts of reciprocating machinery which are not fed by forced lubrication and where the oil is subject to water contamination. The oil is also used for the lubrication of certain gearboxes, mainly those in exposed positions.
Document History
October 28, 2018
Lubricating Oil, Compounded NATO Code No: 0-254 Joint Service Designation: OC-160
This Defence Standard (Def Stan) 91-021 specifies the requirements for one (1) grade of Lubricating Oil, Compounded, for use in exposed parts of reciprocating machinery which are not fed by forced...
DEF STAN 91-21
January 1, 1989
Lubricating Oil, Compounded NATO Code: 0-254 Joint Service Designation: OC-160
This Defence Standard specifies the requirements for one grade of lubricating oil, compounded, for use in exposed parts of reciprocating machinery which are not fed by forced lubrication and where...