BSI - BS EN 3643

Rivets, Solid, 100 Degree Countersunk Normal Head, in Titanium TI-PO2, Anodized, Inch Based Series

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 January 1997
Status: active
Page Count: 12
ICS Code (Rivets): 49.030.60
scope:

This standard specifies the characteristics of solid rivets, with 100° countersunk normal head, in titanium TI-PO2, anodized, inch based series, for maximum operating temperature 315 °C.

Document History

BS EN 3643
January 15, 1997
Rivets, Solid, 100 Degree Countersunk Normal Head, in Titanium TI-PO2, Anodized, Inch Based Series
This standard specifies the characteristics of solid rivets, with 100° countersunk normal head, in titanium TI-PO2, anodized, inch based series, for maximum operating temperature 315 °C.

References

Advertisement