ISO 11001-4
Agricultural Wheeled Tractors and Implements - Three-Point Hitch Couplers - Part 4: Bar Coupler
| Organization: | ISO |
| Publication Date: | 1 January 1994 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
scope:
This part of ISO 11001 specifies the essential dimensions for the attachment of three-point hitch implements to the rear of agricultural wheeled tractors equipped with a three-point free link hitch according to ISO 730-1 and a bar coupler.
NOTE 1 In general, the dimensions associated with the tractor and the implement for use with hitch couplers are the same as for the three-point linkage specified in ISO 730-1 Due to the special construction and function of the bar coupler it infringes on the clearance zone specified in ISO 2332
The three-point hitch coupler systems constitute a special way of implement mounting. The hitch couplers are an additional component located between the three-point linkage and the implement making it possible to hitch and unhitch from the operator's seat
This part of ISO 11001 applies to categories 2 and 3 of agricultural wheeled tractors as defined in ISO 730-1.
Document History