DLA - SMD-5962-90649 REV A
MICROCIRCUIT, LINEAR, LOW NOISE, 8TH ORDER, CLOCK SWEEPABLE CAUER LOW PASS FILTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 May 1992 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2,1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LTC1064-4 Low noise, 8th order, clock sweepable, Cauer low pass filter
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .558" × .100"), square chip carrier package
Total supply voltage (V+ to V−)- - - - - - - - - - - - - - 16.5 V dc Input voltage at any pin (VIN) - - - - - - - - - - - - - - V− 0.3 V ≤ VIN ≤V+ +0.3 V Power dissipation (PD) - - - - - - - - - - - - - - - - - - 400 mW Junction temperature - - - - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Storage temperature- - - - - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA): Cases C and 2- - - - - - - - - - - - - - - - - - - - - - - 90°C/W
Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C Supply voltage (VS)- - - - - - - - - - - - - - - - - - - - ±7.5 V dc Clock frequency (TCLK) - - - - - - - - - - - - - - - - - - 1 kHz Corner frequency (TC)- - - - - - - - - - - - - - - - - - - 20 kHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History