DLA - SMD-5962-88573 REV C

MICROCIRCUIT, DIGITAL CMOS, HIGH PERFORMANCE PARITY BUS TRANSCEIVERS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 22 June 1992
Status: active
Page Count: 19
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 29C853 High performance CMOS parity bus transceiver 02 1/ 29C855 High performance CMOS parity bus transceiver 03 29C853A High performance CMOS parity bus transceiver with latch option 04 29C833A High performance CMOS parity bus transceiver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Cases K, L, and 3 - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - 150°C DC output voltage range - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output diode current: Into output - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +50 mA Out of output - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −50 mA DC input diode current: Into input - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +20 mA Out of input - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −20 mA DC output current per pin: Isink: (Devices 01 and 02) - - - - - - - - - - - - - - - - - - - - - - - - +48 mA (2 × IOL) (Devices 03 and 04) - - - - - - - - - - - - - - - - - - - - - - - - +100 mA (2 × IOL) Isource: (Devices 01 and 02) - - - - - - - - - - - - - - - - - - - - - - - - −30 mA (2 × IOH) (Devices 03 and 04) - - - - - - - - - - - - - - - - - - - - - - - - −100 mA (2 × IOH) Total dc ground current 3/ - - - - - - - - - - - - - - - - - - - - - - - (n × IOL + m × ICCT) mA Total dc VCC current 3/ - - - - - - - - - - - - - - - - - - - - - - - - (n × IOH + m × ICCT) mA

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - - - +4.5 v dc to +5.5. V dc Minimum high-level input voltage (VIH) - - - - - - - - - - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - -55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-88573 REV C
June 22, 1992
MICROCIRCUIT, DIGITAL CMOS, HIGH PERFORMANCE PARITY BUS TRANSCEIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 13, 1990
MICROCIRCUIT, DIGITAL CMOS, HIGH PERFORMANCE PARITY BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
November 17, 1988
MICROCIRCUIT, DIGITAL CMOS, HIGH PERFORMANCE PARITY BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
April 20, 1988
MICROCIRCUIT, DIGITAL CMOS, HIGH PERFORMANCE PARITY BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement