This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and suitable...
This specification covers brick intended for both structural and nonstructural masonry where external appearance is not a requirement. The brick are prismatic units available in a variety of sizes,...
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
This specification covers three types of masonry cement for use where mortar for masonry is required. Units—The values stated in either SI units or inch-pound units are to be regarded separately as...
This specification covers aggregate for use in grout for masonry. The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. The...