CEN - EN ISO 7932

Microbiology - General Guidance for the Enumeration of Bacillus Cereus - Colony-Count Technique at 30 Degrees C

inactive
Organization: CEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 30
ICS Code (Microbiology): 07.100

Document History

December 1, 2004
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 °C
This International Standard specifies a horizontal method for the enumeration of viable presumptive Bacillus cereus by means of the colony-count technique at 30 °C. It is applicable to — products...
December 1, 2004
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C
A description is not available for this item.
EN ISO 7932
December 1, 1997
Microbiology - General Guidance for the Enumeration of Bacillus Cereus - Colony-Count Technique at 30 Degrees C
A description is not available for this item.
Advertisement