NPFC - MIL-DTL-83796/2
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE, WITH LOCKWIRE HOLE
| Organization: | NPFC |
| Publication Date: | 18 September 2000 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-83796 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation. TABLE I. Hose assembly, field attachable fittings, HCOF, styles A thru M.
Fitting ends MIL-DTL-83797 hose cut off factor (HCOF)
MIL-DTL-83798 inches vs hose dash size no.
--------------------
The part number shall reflect the hose assembly outside diameter, length, style, and angular alignment of elbows.
Example:
M83796/2H082F06 indicates - Hose assembly for ½ tube O.D., 8 ¼ inches in length, style F, 30° between elbows.
Document History