DS/ETS 300758-2

Digital Enhanced Cordless Telecommunications (DECT) - Integrated Services Digital Network (ISDN) - DECT/ISDN interworking for end system configuration - Profile Test Specification (PTS) - Part 2: Profile Specific Test Specification (PSTS) for Portable radio Termination (PT)

active, Most Current
Organization: DS
Publication Date: 9 July 1997
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications/Integrated Services Digital Network (DECT/ISDN) Interworking Access Profile (IAP) Portable Part (PP) applications as specified in ETS 300 434-1 [6] and ETS 300 434-2 [7]. This test specification provides conformance tests for DECT/ISDN terminal equipment conforming to ETS 300 434-1 [6] and ETS 300 434-2 [7]. The main objective is to perform a high probability of interoperability between the DECT/ISDN terminal equipment and an ISDN network.

Document History

DS/ETS 300758-2
July 9, 1997
Digital Enhanced Cordless Telecommunications (DECT) - Integrated Services Digital Network (ISDN) - DECT/ISDN interworking for end system configuration - Profile Test Specification (PTS) - Part 2: Profile Specific Test Specification (PSTS) for Portable radio Termination (PT)
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications/Integrated Services Digital Network (DECT/ISDN) Interworking Access...
Advertisement