BSI - BS 6622

Specification for Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3.8/6.6 kV up to 19/33 kV

inactive
Buy Now
Organization: BSI
Publication Date: 15 January 1999
Status: inactive
Page Count: 42
ICS Code (Cables): 29.060.20

Document History

March 30, 2007
Electric cables - Armoured cables with thermosetting insulation for rated voltages from 3.8/6.6 kV to 19/33 kV - Requirements and test methods
A description is not available for this item.
March 30, 2007
Electric cables - Armoured cables with thermosetting insulation for rated voltages from 3.8/6.6 kV to 19/33 kV - Requirements and test methods
Specifies requirements for construction and testing of cables with thermosetting insulation for rated voltages from 3.8/6. 6 (7.2) kV up to 19/33 (36) kV, for use in fixed industrial installations...
March 30, 2007
Electric cables - Armoured cables with thermosetting insulation for rated voltages from 3.8/6.6 kV to 19/33 kV - Requirements and test methods
Specifies requirements for construction and testing of cables with thermosetting insulation for rated voltages from 3.8/6. 6 (7.2) kV up to 19/33 (36) kV, for use in fixed industrial installations...
January 15, 1999
Specification for Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3.8/6.6 kV up to 19/33 kV
Specifies requirements for construction and testing of cables with thermosetting insulation for rated voltages from 3.8/6.6 (7.2) kV up to 19/33 (36) kV, for use in fixed industrial installations and...
BS 6622
January 15, 1999
Specification for Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3.8/6.6 kV up to 19/33 kV
A description is not available for this item.
January 15, 1999
Corr.1 Specification for Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3.8/6.6 kV up to 19/33 kV
Specifies requirements for construction and testing of cables with thermosetting insulation for rated voltages from 3.8/6.6 (7.2) kV up to 19/33 (36) kV, for use in fixed industrial installations and...
June 28, 1991
Specification for Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3800/6600 V up to 19 000/33 000 V
Covers screened cables having semi-conducting layers over the conductor and over the insulation. All types have a metallic layer over the cores. Gives construction, dimensions and requirements.
June 28, 1991
Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3800/6600 V up to 19000/33000 V
A description is not available for this item.
June 28, 1991
Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3800/6600 V up to 19000/33000 V
A description is not available for this item.

References

Advertisement