PIP RESC001
Specification for Integrally Geared Centrifugal Air Compressor Packages
| Organization: | PIP |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 35 |
scope:
The requirements in this Practice cover the application, inspection, and testing of air compressors and auxiliaries. The intended application range for this Practice is an inlet flow rate of 2,000 to 34,000 m3/hr (1200 to 20,000 cfm) at a discharge pressure up to 10 bar G (150 psig).
Purpose
The purpose of this Practice is to provide vendors with requirements for the specification of integrally geared entrifugal air compressor packages.
Document History