CENELEC - EN 60317-25
Specifications for Particular Types of Winding Wires Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
inactive
| Organization: | CENELEC |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Wires): | 29.060.10 |
Document History
July 1, 2020
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
May 1, 2010
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This Part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
August 1, 1996
Specifications for Particular Types of Winding Wires; Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
A description is not available for this item.
EN 60317-25
August 1, 1996
Specifications for Particular Types of Winding Wires Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
A description is not available for this item.