DLA - SMD-5962-89674 REV A
MICROCIRCUITS, LINEAR, CMOS, 14-BIT, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 June 1990 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function INT test 01 CS5014-S 14-bit CMOS A/D converter, 14.25 µs ±1.5 LSB 02 CS5014-T 14-bit CMOS A/D converter, 14.25 µs ±0.5 LSB
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package
Positive digital supply voltage range (+VD) - - - - - - - - - - - - - - - - - −0.3 V dc to +6.0 V dc 2/ Negative digital supply voltage range (−VD) - - - - - - - - - - - - - - - - - +0.3 V dc to −6.0 V dc Positive analog supply voltage range (+VA) - - - - - - - - - - - - - - - - - - −0.3 V dc to +6.0 V dc Negative analog supply voltage range (−VA) - - - - - - - - - - - - - - - - - - +0.3 V dc to −6.0 V dc Analog ground (AGND) to digital ground (DGND) - - - - - - - - - - - - - - - - ±0.5 V dc Input current, any pin except supplies - - - - - - - - - - - - - - - - - - - - ±10 mA 3/ Analog input voltage range (AIN and VREF pins) - - - - - - - - - - - - - - - - −VA − 0.3 V dc to +VA + 0.3 V dc Digital input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - −0 3 V dc to +VD + 0.3 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - - +195°C Power dissipation (PD): Case Q - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1500 mW Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1100 mW Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case Q - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +45°C/W Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +60°C/W
Ambient operating temperature range (TA) - - - - - - - - - - - - −55°C to +125°C Positive digital supply voltage range (+VD) - - - - - - - - - - +4.5 V dc to +VA V dc 2/ Negative digital supply voltage range (−VD) - - - - - - - - - - −4.5 V dc to −5.5 V dc Positive analog supply voltage range (+VA) - - - - - - - - - - - +4.5 V dc to +5.5 V dc Negative analog supply voltage range (−VA) - - - - - - - - - - - −4.5 V dc to −5.5 V dc Digital ground (DGND) - - - - - - - - - - - - - - - - - - - - - 0 V dc Analog ground (AGND) - - - - - - - - - - - - - - - - - - - - - - 0 V dc Digital input low voltage range (VIL) - - - - - - - - - - - - - −0.3 V dc to +0.8 V dc Digital input high voltage range (VIH) - - - - - - - - - - - - - +2.0 V dc to +VD Analog reference input voltage (VREF) - - - - - - - - - - - - - +4.5 V dc Analog input voltage range: Unipolar mode - - - - - - - - - - - - - - - - - - - - - - - - AGND to +VREF Bipolar mode - - - - - - - - - - - - - - - - - - - - - - - - - −VREF to +VREF
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History