CENELEC - EN 60383-1
Insulators for Overhead Lines with Nominal Voltage Above 1 kV Part 1: Ceramic or Glass Insulator Units for a.c. Systems Definitions, Test Methods and Acceptance Criteria
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 1996 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Electrical engineering (Vocabularies)): | 01.040.29 |
| ICS Code (Insulators): | 29.080.10 |
Document History
September 1, 2023
Insulators for overhead lines with a nominal voltage above 1 000 V - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
This part of IEC 60383 applies to insulators of ceramic material or glass for use on AC overhead power lines and overhead traction lines with a nominal voltage greater than 1 000 V and a frequency...
EN 60383-1
November 1, 1996
Insulators for Overhead Lines with Nominal Voltage Above 1 kV Part 1: Ceramic or Glass Insulator Units for a.c. Systems Definitions, Test Methods and Acceptance Criteria
A description is not available for this item.
November 1, 1996
Insulators for Overhead Lines with a Nominal Voltage Above 1 kV Part 1: Ceramic or Glass Insulator Units for a.c. Systems Definitions, Test Methods and Acceptance Criteria
A description is not available for this item.