IEC 60751

Industrial Platinum Resistance Thermometer Sensors

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1983
Status: inactive
Page Count: 58
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This standard specifies requirments for industrial platinum resistance thermometer sensors whose electrical resistance is a defined function of temperature. The standard covers thermometers suitable for all or part of the temperature range -200 ºC to +850 ºC with two tolerance classes. It is primarily concerned with sheathed elements suitable for immersion in the medium whose temperature is to be measured.

Methods of test to prove compliance with this standard and suitable apparatus for some of the tests are also described.

Document History

January 1, 2022
Industrial platinum resistance thermometers and platinum temperature sensors
This International Standard specifies the requirements, in addition to the resistance versus temperature relationship, for both industrial platinum resistance thermometers (later referred to as...
July 1, 2008
Industrial platinum resistance thermometers and platinum temperature sensors
This standard specifies requirments for industrial platinum resistance thermometer sensors whose electrical resistance is a defined function of temperature. The standard covers thermometers suitable...
IEC 60751
January 1, 1983
Industrial Platinum Resistance Thermometer Sensors
This standard specifies requirments for industrial platinum resistance thermometer sensors whose electrical resistance is a defined function of temperature. The standard covers thermometers suitable...

References

Advertisement