IEC/TR 61597

Overhead Electrical Conductors - Calculation Methods for Stranded Bare Conductors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 1995
Status: active
Page Count: 90
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This document provides information with regard to conductors specified in IEC 1089. Such information includes properties of conductors and useful methods of calculation.

The following chapters are included in this document:

 - current carrying capacity of conductors: Calculation method and typical example

 - alternating current resistance, inductive and capacitive reactances

 - elongation of conductors: Thermal and stress-strain data

 - conductor creep

 - loss of strength of aluminium wires due to high temperatures

 - calculation of maximum conductor length in a drum

It is noted that this document does not discuss all theories and available methods for calculating conductor properties, but provides users with simple methods that provide acceptable accuracies.

Document History

June 1, 2021
Overhead electrical conductors – Calculation methods for stranded bare conductors
This document, which is a Technical Report, provides information with regard to conductors specified in IEC 61089 and other aluminium and aluminium steel conductors. Such information includes...
IEC/TR 61597
May 1, 1995
Overhead Electrical Conductors - Calculation Methods for Stranded Bare Conductors
This document provides information with regard to conductors specified in IEC 1089. Such information includes properties of conductors and useful methods of calculation. The following chapters are...

References

Advertisement