NPFC - MIL-S-19500/371

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER, TYPES 2N3902 AND 2N5157 JANTX

inactive
Buy Now
Organization: NPFC
Publication Date: 4 January 1993
Status: inactive
Page Count: 14
scope:

This specification covers the detail requirements for NPN silicon, high-power transistors. One level of product assurance is provided for each device type as specified in MIL-S-19500.

See figure 1 (TO-3).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project Office (NPPO), NASA Goddard Space Flight Center, Code 310.A, Greenbelt, MD 20771 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

November 20, 2023
TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902 AND 2N5157, JAN, JANTX, AND JANTXV
A description is not available for this item.
June 18, 2018
TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902 AND 2N5157, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, high-power transistors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each encapsulated device.
December 13, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902, 2N3902T1, 2N3902T3, 2N5157, 2N5157T1, AND 2N5157T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, high-power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
January 28, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902, 2N3902T1, 2N3902T3, 2N5157, 2N5157T1, AND 2N5157T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, high-power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 13, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902, 2N3902T1, 2N3902T3, 2N5157, 2N5157T1, AND 2N5157T3, JAN AND JANTX
This specification covers the performance requirements for NPN silicon, high-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 8, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902, 2N3902T1, 2N3902T3, 2N5157, 2N5157T1, AND 2N5157T3, JAN AND JANTX
This specification covers the performance requirements for NPN silicon, high-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
March 20, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902 AND 2N5157 JAN AND JANTX
A description is not available for this item.
September 10, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH POWER, TYPES 2N3902 AND 2N5157, JAN AND JANTX
A description is not available for this item.
July 23, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER TYPES 2N3902 AND 2N5157 JAN AND JANTX
This specification covers the performance requirements for NPN silicon, high-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
March 27, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER TYPES 2N3902 AND 2N5157 JAN AND JANTX
This specification covers the detail requirements for NPN silicon, high-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure 1...
MIL-S-19500/371
January 4, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER, TYPES 2N3902 AND 2N5157 JANTX
This specification covers the detail requirements for NPN silicon, high-power transistors. One level of product assurance is provided for each device type as specified in MIL-S-19500. See figure 1...
April 11, 1985
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER, TYPES 2N3902, TX2N3902, 2N5157, AND TX2N5157
A description is not available for this item.
November 21, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER TYPES 2N3902, TX2N3902, 2N5157, AND TX2N5157
A description is not available for this item.
July 27, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER TYPES 2N3902, TX2N3902, 2N5157, AND TX2N5157
A description is not available for this item.
May 21, 1970
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-POWER TYPES 2N3902, TX2N3902, 2N5157, AND TX2N5157
A description is not available for this item.
May 5, 1969
SEMICONDUCTOR DEVICES, TRANSISTOR, NPN, SILICON, POWER, HIGH VOLTAGE TYPES 2N3902 AND TX2N3902
A description is not available for this item.
February 14, 1969
SEMICONDUCTOR DEVICES, TRANSISTOR, NPN, SILICON, POWER, HIGH VOLTAGE TYPES 2N3902 AND TX2N3902
A description is not available for this item.
July 15, 1968
TRANSISTOR, NPN, SILICON, POWER, HIGH VOLTAGE TYPES 2N3902 AND TX2N3902
A description is not available for this item.
January 3, 1967
TRANSISTOR, NPN, SILICON, POWER, HIGH VOLTAGE TYPES 2N3902 AND TX-2N3902
A description is not available for this item.

References

Advertisement