DS/ISO 11843-1
Capability of detection - Part 1: Terms and definitions
| Organization: | DS |
| Publication Date: | 27 August 2003 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Services. Company organization, management and quality. Administration. Transport. Sociology. (Vocabularies)): | 01.040.03 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Metrology and measurement in general): | 17.020 |
scope:
This part of ISO 11843 specifies terms and definitions relating to the detection of a difference between an acutal state of a system and its basic state. The general concepts laid down in this part of ISO 11843, critical value of the response variable, critical value of the net state variable and minimum detectable value of the net state variable (see definitions Nos. 9 to 11), apply to various situations such as checking the existence of a certain substance in a material, the emission of energy from samples or plants, or the geometric change in static systems under distortion. Critical values can be derived from an actual measurement series so as to assess the unknown states of systems included in the series, whereas the minimum detectable value of the net states variable as a characteristic of the measurement method serves for the selection of appropriate measurement processes. In order to characterize a measurement process, a laboratory or the measurement method, the minimum detectable value can be stated if appropriate data are available for each relevant level, i.e. a measurement series, a measurement process, a laboratory or a mesurement method. The minimum detectable values may be different for a measurement series, a measurement process, a laboratory or the measurement method.
Document History